Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
166
in stock
|
Buy Now |
IC Output Type | Analog |
---|---|
Sensing Accuracy Range | ± 1.7°C to ± 2.3°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | +150°C |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Sensor Case Style | LLP |
Temperature Sensor, 2.3C, Llp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a SM72480SDE-120/NOPB?
Additional datasheets, footprints and schematics for SM72480SDE-120/NOPB are listed on our Part Details page. You can also find images and similar parts to SM72480SDE-120/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM72480SDE-120/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM72480SDE-120/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM72480SDE-120/NOPB fall under?
The SM72480SDE-120/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SM72480SDE-120/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM72480SDE-120/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SM72480SDE-120/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM72480SDE-120/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SM72480SDE-120/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM72480SDE-120/NOPB often in real-time on the comparison pages.
What if I can't find stock of SM72480SDE-120/NOPB?
You can fill out our help required form which you can use to request a quote for SM72480SDE-120/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.