Status: | Active |
---|---|
Series: | SM6T18A |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
172,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
25,000
in stock
|
Buy Now | |
element14
from US$0.18
|
11,185
in stock
|
Buy Now | |
Farnell
from US$0.18
|
11,185
in stock
|
Buy Now | |
Micros
from US$0.06
|
9,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
6,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
4,802
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,709
in stock
|
Buy Now | |
Avnet Silica
-
|
142,500
in stock
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS0684 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM6T Series 600 W 18 V Uni Directional Transient Voltage Suppressor - DO-214AA | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics SM6T18A. | Newark Electronics |
Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R | Avnet America |
DIODE, TVS, 18V, 600W, SMB | element14 |
SMD TVS Diode Unip 600W 15,3V SMB | Schukat Electronic |
Diode: TVS | Transfer Multisort Elektronik |
ST TVS Diode, Uni-Directional 15.3V 600W DO-214AA, SMB | Distrelec |
Unidirectional 600W TVS diode,SM6T18A | RS |
Where can I find additional details, specifications and documents for a SM6T18A?
Additional datasheets, footprints and schematics for SM6T18A are listed on our Part Details page. You can also find images and similar parts to SM6T18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6T18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6T18A fall under?
The SM6T18A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM6T18A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T18A you can contact the distributor directly for product support, shipping queries etc.
Is the SM6T18A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM6T18A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SM6T18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6T18A often in real-time on the comparison pages.
What if I can't find stock of SM6T18A?
You can fill out our help required form which you can use to request a quote for SM6T18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.