SM15T24A Transient Voltage Suppressors (TVS) by STMicroelectronics

1500 W, 20.5 V TVS in SMC

Status: Active
Series: SM15T24A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SM15T TVS series is designed to protect sensitive equipment against electrostatic discharges according to IEC 61000-4-2, MIL STD 883 Method 3015, and electrical overstress such as IEC 61000-4-4 and 5. They are used for surges below 1500 W 10/1000 μs. This planar technology makes it compatible with high-end equipment and SMPS where low leakage current and high junction temperature are required to provide reliability and stability over time.

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
3,048
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
3,048
in stock
Buy Now
Logo for element14
element14
from US$0.36
2,998
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs)
1500 W (10/1000 μs)
up to 10 kW (8/20 μs)
Stand-off voltage range from 5 V to 188 V
Unidirectional and bidirectional types
Low leakage current: 0.2 µA at 25 °C
Operating Tj max: 150 °C
High power capability at Tj max.: up to 1250 W (10/1000 µs)
Lead finishing: matte tin plating

Resources

Product Specifications
DS0683 1500 W TVS in SMC


Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

Diode, Tvs, 24V, 1500W, Smc | Newark Electronics
DIODE, TVS, 24V, 1500W, SMC | Farnell
SM15T Series 1500 W 24 V Uni Directional Transient Voltage Suppressor - DO-214AB | Future Electronics
Diode TVS Single Uni-Dir 20.5V 1.5KW 2-Pin SMC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM15T24A?

Additional datasheets, footprints and schematics for SM15T24A are listed on our Part Details page. You can also find images and similar parts to SM15T24A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM15T24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T24A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM15T24A fall under?

The SM15T24A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to SM15T24A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T24A you can contact the distributor directly for product support, shipping queries etc.

Is the SM15T24A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SM15T24A have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for SM15T24A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM15T24A often in real-time on the comparison pages.

What if I can't find stock of SM15T24A?

You can fill out our help required form which you can use to request a quote for SM15T24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay