Status: | Unknown |
---|---|
Series: | SkyCap SL Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 500V |
Product Range | SkyCap SL Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Cap, Mlcc, X7R, 0.01Uf, 500V, Radial | Newark Electronics |
Cap Ceramic 0.01uF 500V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SL307C103KAB?
Additional datasheets, footprints and schematics for SL307C103KAB are listed on our Part Details page. You can also find images and similar parts to SL307C103KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL307C103KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL307C103KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL307C103KAB fall under?
The SL307C103KAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL307C103KAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL307C103KAB you can contact the distributor directly for product support, shipping queries etc.
Is the SL307C103KAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SL307C103KAB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SL307C103KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL307C103KAB often in real-time on the comparison pages.
What if I can't find stock of SL307C103KAB?
You can fill out our help required form which you can use to request a quote for SL307C103KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.