Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Standard (mm) | 3.5 |
---|---|
Color | Pink |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 10 |
Internal Switch(es) | 2 |
Length (mm) | 14 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 12 |
Where can I find additional details, specifications and documents for a SJ1-3555NG-PI?
Additional datasheets, footprints and schematics for SJ1-3555NG-PI are listed on our Part Details page. You can also find images and similar parts to SJ1-3555NG-PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ1-3555NG-PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ1-3555NG-PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ1-3555NG-PI fall under?
The SJ1-3555NG-PI is listed under interconnect > connectors > audio-connectors > jacks > sj1-355xng-series > sj1-3555ng-pi.
Can I view similar or alternative parts?
You can view similar parts to SJ1-3555NG-PI when available in the sj1-3555ng-pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ1-3555NG-PI you can contact the distributor directly for product support, shipping queries etc.
Is the SJ1-3555NG-PI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ1-3555NG-PI have stock available?
There is no stock from authorised distributors for SJ1-3555NG-PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ1-3555NG-PI often in real-time on the comparison pages.
What if I can't find stock of SJ1-3555NG-PI?
You can fill out our help required form which you can use to request a quote for SJ1-3555NG-PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.