Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 12.3 |
Internal Switch(es) | 2 |
Length (mm) | 18 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 8.2 |
Where can I find additional details, specifications and documents for a SJ1-3535N?
Additional datasheets, footprints and schematics for SJ1-3535N are listed on our Part Details page. You can also find images and similar parts to SJ1-3535N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ1-3535N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ1-3535N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ1-3535N fall under?
The SJ1-3535N is listed under interconnect > connectors > audio-connectors > jacks > sj1-353xn-series > sj1-3535n.
Can I view similar or alternative parts?
You can view similar parts to SJ1-3535N when available in the sj1-3535n range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ1-3535N you can contact the distributor directly for product support, shipping queries etc.
Is the SJ1-3535N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ1-3535N have stock available?
Authorised distributors including CUI Devices, RS, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for SJ1-3535N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ1-3535N often in real-time on the comparison pages.
What if I can't find stock of SJ1-3535N?
You can fill out our help required form which you can use to request a quote for SJ1-3535N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.