Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 12.3 |
Internal Switch(es) | 1 |
Length (mm) | 18 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 8 |
Audio Jack 3.5 Mm Rt Stereo Through Hole 1 Switch |Cui SJ1-3534NG | Newark Electronics |
Where can I find additional details, specifications and documents for a SJ1-3534NG?
Additional datasheets, footprints and schematics for SJ1-3534NG are listed on our Part Details page. You can also find images and similar parts to SJ1-3534NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ1-3534NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ1-3534NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ1-3534NG fall under?
The SJ1-3534NG is listed under interconnect > connectors > audio-connectors > jacks > sj1-353xng-series > sj1-3534ng.
Can I view similar or alternative parts?
You can view similar parts to SJ1-3534NG when available in the sj1-3534ng range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ1-3534NG you can contact the distributor directly for product support, shipping queries etc.
Is the SJ1-3534NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ1-3534NG have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for SJ1-3534NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ1-3534NG often in real-time on the comparison pages.
What if I can't find stock of SJ1-3534NG?
You can fill out our help required form which you can use to request a quote for SJ1-3534NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.