Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,238
in stock
|
Buy Now | |
RS
from US$1.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
2,238
in stock
|
Buy Now | |
element14
from US$0.75
|
2,238
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 28A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.01ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 100W |
Transistor Case Style | PowerPAIR |
No. of Pins | 10Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Dual N-Ch Mosfet | RS |
Dual Mosfet, Dual N Channel, 28 A, 30 V, 0.01 Ohm, 10 V, 1.2 V Rohs Compliant: Yes |Vishay SIZ918DT-T1-GE3 | Newark Electronics |
MOSFET, N-CH, DUAL, 30V, PP 6X5 | element14 |
Dual N-Channel 30 V 14.3/26 A 4.2/5.2 W Surface Mount Mosfet - POWERPAIR 6 x 5 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 16A/28A 8-Pin PowerPAIR T/R | Avnet America |
MOSFET Dual N-Ch 30V 14.3A/26A PowerPAIR | Siliconix / Vishay SIZ918DT-T1-GE3 | RS Americas |
N-CH DUAL 30V PPAIR 6X5 | TTI Europe |
Where can I find additional details, specifications and documents for a SIZ918DT-T1-GE3?
Additional datasheets, footprints and schematics for SIZ918DT-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIZ918DT-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIZ918DT-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIZ918DT-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIZ918DT-T1-GE3 fall under?
The SIZ918DT-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIZ918DT-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIZ918DT-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIZ918DT-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIZ918DT-T1-GE3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SIZ918DT-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIZ918DT-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIZ918DT-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIZ918DT-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.