Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0048ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Where can I find additional details, specifications and documents for a SIZ910DT-T1-GE3?
Additional datasheets, footprints and schematics for SIZ910DT-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIZ910DT-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIZ910DT-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIZ910DT-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIZ910DT-T1-GE3 fall under?
The SIZ910DT-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIZ910DT-T1-GE3 when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIZ910DT-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIZ910DT-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIZ910DT-T1-GE3 have stock available?
There is no stock from authorised distributors for SIZ910DT-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIZ910DT-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIZ910DT-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIZ910DT-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.