Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
5,920
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
5,920
in stock
|
Buy Now | |
element14
from US$0.20
|
5,920
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.4V |
Power Dissipation Pd | 23W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-CH DUAL 30V PPAK1212-8 | TTI Europe |
Mosfet, Dual N-Ch, 60V, Powerpak 1212 | Newark Electronics |
MOSFET, DUAL N-CH, 60V, POWERPAK 1212 | element14 |
Dual N-Channel 30 V 6 A 2.3 W Surface Mount MOSFET - POWERPAK-1212-8 | Future Electronics |
MOSFET Array Dual N-CH 30V 6A 6-Pin PowerPAK 1212 | Avnet America |
Where can I find additional details, specifications and documents for a SIS932EDN-T1-GE3?
Additional datasheets, footprints and schematics for SIS932EDN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS932EDN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS932EDN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS932EDN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS932EDN-T1-GE3 fall under?
The SIS932EDN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS932EDN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS932EDN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS932EDN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS932EDN-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SIS932EDN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS932EDN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS932EDN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS932EDN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.