Status: | Unknown |
---|---|
Series: | TrenchFET Gen III Series |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -6A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0167ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 23W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen III Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual P-Channel 20-V (D-S) Mosfet |Vishay SIS903DN-T1-GE3 | Newark Electronics |
MOSFET Array Dual P-CH 20V 6A 8-Pin PowerPAK 1212 | Avnet America |
P-CH DUAL -20V PPAK1212-8 | TTI Europe |
MOSFET, DUAL P-CH, -20V, POWERPAK 1212 | Farnell |
Where can I find additional details, specifications and documents for a SIS903DN-T1-GE3?
Additional datasheets, footprints and schematics for SIS903DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS903DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS903DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS903DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS903DN-T1-GE3 fall under?
The SIS903DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS903DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS903DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS903DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS903DN-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIS903DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS903DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS903DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS903DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.