Status: | Unknown |
---|---|
Series: | SiRA60DP |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
1,870
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
5,750
in stock
|
Buy Now | |
element14
from US$0.61
|
1,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,137
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now |
Datasheet |
---|
SiRA60DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-Channel 30 V 0.94 mOhm 57 W TrenchFET Gen IV Mosfet - PowerPAK SO-8 | Future Electronics |
MOSFET, N-CH, 30V, 100A, POWERPAK SO | element14 |
Mosfet, N-Ch, 30V, 100A, Powerpak So | Newark Electronics |
Transistor MOSFET N-CH 30V 100A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 30V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIRA60DP-T1-GE3?
Additional datasheets, footprints and schematics for SIRA60DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIRA60DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA60DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA60DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA60DP-T1-GE3 fall under?
The SIRA60DP-T1-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIRA60DP-T1-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA60DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA60DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIRA60DP-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SIRA60DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA60DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA60DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIRA60DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.