Status: | Unknown |
---|---|
Series: | SiRA20DP |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Future Electronics
from US$0.88
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Gen IV power MOSFET |
Optimized Qg, Qgd, and Qgd/Qgs ratio reduces switching related power loss |
100 % Rg and UIS tested |
Application Notes |
---|
Device Application Note AN608A |
Application Note AN850 |
Datasheet |
---|
SiRA20DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-Channel 25 V 0.58 mOhm 104 W TrenchFET Gen IV Mosfet - PowerPAK SO-8 | Future Electronics |
N-CH 25V 100A 0,58mOhm PPSO-8 | Rutronik |
N-Channel 25-V (D-S) Mosfet |Vishay SIRA20DP-T1-RE3 | Newark Electronics |
Transistor MOSFET N-CH 25V 100A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, N-CH, 25V, 100A, POWERPAK SO | element14 |
N-CH SINGLE 25V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIRA20DP-T1-RE3?
Additional datasheets, footprints and schematics for SIRA20DP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIRA20DP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA20DP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA20DP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA20DP-T1-RE3 fall under?
The SIRA20DP-T1-RE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIRA20DP-T1-RE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA20DP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA20DP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIRA20DP-T1-RE3 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SIRA20DP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA20DP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA20DP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIRA20DP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.