Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
3,000
in stock
|
Buy Now | |
RS
from US$0.32
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 25A |
On Resistance Rds(on) | 0.0032ohm |
Transistor Mounting | Surface Mount |
Threshold Voltage Vgs | 1.1V |
RoHS Compliant | Yes |
N-Ch PowerPAK SO-8 BWL 30V 4.3mohm@10V | RS |
Mosfet, N Channel, 30V, 25A, Powerpak So-8, Full Reel | Newark Electronics |
Trans MOSFET N-CH 30V 25A 8-Pin PowerPAK SO T/R | Avnet America |
Semiconcuctor, Mosfet | RS Americas |
MOSFET, N CHANNEL, 30V, 25A, POWERPAK SO | element14 |
N-CH SINGLE 30V PPAK SO-8 | TTI Europe |
MOSFET, N-CH, 30V, PPAK-SO8 | Farnell |
Where can I find additional details, specifications and documents for a SIRA12DP-T1-GE3?
Additional datasheets, footprints and schematics for SIRA12DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIRA12DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA12DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA12DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA12DP-T1-GE3 fall under?
The SIRA12DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIRA12DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA12DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA12DP-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIRA12DP-T1-GE3 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SIRA12DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA12DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA12DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIRA12DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.