Status: | Unknown |
---|---|
Series: | SiR638ADP |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
8,152
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
8,152
in stock
|
Buy Now | |
element14
from US$0.85
|
8,152
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Gen IV power MOSFET |
100 % Rg and UIS tested |
Qgd/Qgs ratio < 1 optimizes switching characteristics |
Application Notes |
---|
Device Application Note AN608A |
Application Note AN850 |
Datasheet |
---|
SiR638ADP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Product Sheet |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Mosfet, N-Ch, 40V, 100A, Powerpak So | Newark Electronics |
MOSFET, N-CH, 40V, 100A, POWERPAK SO | element14 |
N-Channel 40 V 100 A 104 W Surface Mount Power MOSFET - PowerPAK« SO-8 | Future Electronics |
Transistor MOSFET N-CH 40V 100A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 40V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR638ADP-T1-RE3?
Additional datasheets, footprints and schematics for SIR638ADP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIR638ADP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR638ADP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR638ADP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR638ADP-T1-RE3 fall under?
The SIR638ADP-T1-RE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIR638ADP-T1-RE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR638ADP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR638ADP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR638ADP-T1-RE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIR638ADP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR638ADP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIR638ADP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIR638ADP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.