Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -600mV |
Power Dissipation Pd | 39W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, P-CH, -20V, PPAK-SO8 | element14 |
MOSFET P-Ch 20V 29A PowerPAK SO8 | RS |
MOSFET -20V Vds 12V Vgs PowerPAK SO-8 | Future Electronics |
Trans MOSFET P-CH 20V 29A 8-Pin PowerPAK SO T/R | Avnet America |
P-CH SINGLE -20V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR401DP-T1-GE3?
Additional datasheets, footprints and schematics for SIR401DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR401DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR401DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR401DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR401DP-T1-GE3 fall under?
The SIR401DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR401DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR401DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR401DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR401DP-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Avnet America have stock available or on a lead time for SIR401DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR401DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIR401DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIR401DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.