Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | - |
On State Resistance | 0.047ohm |
Distribution Switch Case Style | TSOT-23 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Power Dissipation Pd | 833mW |
IC LOAD SWITCH SOT23-6 | Future Electronics |
LOAD ST | TTI Europe |
single 3A 5,5V slew rate switch | Rutronik |
Slew Rate Controlled Load Switcr |Vishay SIP32509DT-T1-GE3 | Newark Electronics |
Power Switch High Side 3A 6-Pin TSOT-23 T/R | Avnet America |
IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23 | Farnell |
Where can I find additional details, specifications and documents for a SIP32509DT-T1-GE3?
Additional datasheets, footprints and schematics for SIP32509DT-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIP32509DT-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP32509DT-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32509DT-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP32509DT-T1-GE3 fall under?
The SIP32509DT-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIP32509DT-T1-GE3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32509DT-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP32509DT-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP32509DT-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SIP32509DT-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP32509DT-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIP32509DT-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIP32509DT-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.