Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,625
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
93,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
27,000
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
3,000
in stock
|
Buy Now | |
element14
from US$0.24
|
2,460
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.147ohm |
Distribution Switch Case Style | SC-70 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Power Dissipation Pd | 250mW |
SIP32431 Series 1.2 A High Side Slew Rate Controlled Load Switch - SC-70-6 | Future Electronics |
10PA LOAD SWITCH SC70-6 PCKG | TTI Europe |
Power Load Switch Type:High Side | Newark Electronics |
Power Switch Hi Side 1A 6-Pin SC-70 T/R | Avnet America |
IC, LOAD SWITCH, 1.1V-5.5V, 1A, SC70 | Farnell |
IC: power switch | Transfer Multisort Elektronik |
2A 1.2V Slewrate Controlled load switch | RS |
Where can I find additional details, specifications and documents for a SIP32431DR3-T1GE3?
Additional datasheets, footprints and schematics for SIP32431DR3-T1GE3 are listed on our Part Details page. You can also find images and similar parts to SIP32431DR3-T1GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP32431DR3-T1GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32431DR3-T1GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP32431DR3-T1GE3 fall under?
The SIP32431DR3-T1GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIP32431DR3-T1GE3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32431DR3-T1GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP32431DR3-T1GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP32431DR3-T1GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SIP32431DR3-T1GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP32431DR3-T1GE3 often in real-time on the comparison pages.
What if I can't find stock of SIP32431DR3-T1GE3?
You can fill out our help required form which you can use to request a quote for SIP32431DR3-T1GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.