Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.2V |
---|---|
Supply Voltage Max | 26V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 93% |
Controller IC Case Style | MLP33 |
No. of Pins | 10Pins |
Switching Frequency | 600kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Adjustable Output Voltage Max | 20V |
Adjustable Output Voltage Min | 0.6V |
Base Number | 12201 |
Frequency | 500kHz |
Input Voltage Max | 26V |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10A |
Output Voltage Max | 20V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
STEP DOWN CONTROLLER, SYNCH, SMD | element14 |
Where can I find additional details, specifications and documents for a SIP12201ADM-T1-E3?
Additional datasheets, footprints and schematics for SIP12201ADM-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SIP12201ADM-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP12201ADM-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP12201ADM-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP12201ADM-T1-E3 fall under?
The SIP12201ADM-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIP12201ADM-T1-E3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP12201ADM-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP12201ADM-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP12201ADM-T1-E3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SIP12201ADM-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP12201ADM-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SIP12201ADM-T1-E3?
You can fill out our help required form which you can use to request a quote for SIP12201ADM-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.