Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 1.27mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SIM Socket |
---|---|
No. of Contacts | 6Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount |
RoHS Compliant | Yes |
Connector, Mini Sim, 6Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a SIMMP-P0605BTR2-0?
Additional datasheets, footprints and schematics for SIMMP-P0605BTR2-0 are listed on our Part Details page. You can also find images and similar parts to SIMMP-P0605BTR2-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIMMP-P0605BTR2-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIMMP-P0605BTR2-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIMMP-P0605BTR2-0 fall under?
The SIMMP-P0605BTR2-0 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SIMMP-P0605BTR2-0 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIMMP-P0605BTR2-0 you can contact the distributor directly for product support, shipping queries etc.
Is the SIMMP-P0605BTR2-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIMMP-P0605BTR2-0 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SIMMP-P0605BTR2-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIMMP-P0605BTR2-0 often in real-time on the comparison pages.
What if I can't find stock of SIMMP-P0605BTR2-0?
You can fill out our help required form which you can use to request a quote for SIMMP-P0605BTR2-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.