Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SIM Socket |
---|---|
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Sim Card Connector, 6Pos, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a SIMMP-00603BR09B?
Additional datasheets, footprints and schematics for SIMMP-00603BR09B are listed on our Part Details page. You can also find images and similar parts to SIMMP-00603BR09B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIMMP-00603BR09B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIMMP-00603BR09B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIMMP-00603BR09B fall under?
The SIMMP-00603BR09B is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SIMMP-00603BR09B when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIMMP-00603BR09B you can contact the distributor directly for product support, shipping queries etc.
Is the SIMMP-00603BR09B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIMMP-00603BR09B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SIMMP-00603BR09B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIMMP-00603BR09B often in real-time on the comparison pages.
What if I can't find stock of SIMMP-00603BR09B?
You can fill out our help required form which you can use to request a quote for SIMMP-00603BR09B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.