Status: | Unknown |
---|---|
Series: | SiHG33N65EF |
RoHS: | Compliant |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.59
|
No stock
|
Buy Now | |
Rutronik
from US$3.84
|
-
|
Buy Now | |
Newark Electronics
from US$3.65
|
-
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$3.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast body diode MOSFET using E series technology |
Reduced trr, Qrr, and IRRM |
Low figure-of-merit (FOM): Ron x Qg |
Applications |
---|
Telecommunications |
Server and telecom power supplies |
Lighting |
Datasheet |
---|
SiHG33N65EF |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH 700V 31,6A 95mOhm TO-247AC | Rutronik |
N-Channel 650V |Vishay SIHG33N65EF-GE3 | Newark Electronics |
AVAILABLE Q4/2015 | Future Electronics |
Trans MOSFET N-CH 650V 31.6A 3-Pin TO-247AC | Avnet America |
MOSFET, N-CH, 650V, 31.6A, TO-247AC-3 | element14 |
N-CH SINGLE 650V TO247AC | TTI Europe |
Where can I find additional details, specifications and documents for a SIHG33N65EF-GE3?
Additional datasheets, footprints and schematics for SIHG33N65EF-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHG33N65EF-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG33N65EF-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG33N65EF-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG33N65EF-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG33N65EF-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIHG33N65EF-GE3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SIHG33N65EF-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG33N65EF-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHG33N65EF-GE3?
You can fill out our help required form which you can use to request a quote for SIHG33N65EF-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.