Status: | Unknown |
---|---|
Series: | SiC461, SiC462, SiC463, SiC464 |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
4,156
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
4,156
in stock
|
Buy Now | |
element14
from US$1.91
|
4,156
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
2,900
in stock
|
Buy Now | |
Rutronik
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Avnet Asia
from US$1.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Versatile |
Single supply operation from 4.5 V to 60 V input voltage |
Adjustable output voltage down to 0.8 V |
Application Notes |
---|
Application Note |
Datasheet |
---|
SiC461, SiC462, SiC463, SiC464 |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
microBUCK® and microBRICK® DC/DC Regulators |
Selector Guide |
Did You Know |
Infographic |
Reliability Data |
---|
Silicon Technology Reliability |
Support Tools |
---|
SiC461, SiC462, SiC471, SiC472 |
SiC463, SiC464, SiC473, SiC474 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
4.5 - 60V INPUT 2A MICROBUCK | TTI Europe |
Dc/Dc Conv, Sync Buck, Powerpak Mlp55-27 | Newark Electronics |
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27 | element14 |
60 V 2 A 1 Output Adjustable microBUCK« DC/DC Converter - PowerPAK« MLP55-27 | Future Electronics |
DC-DC 60V 2A D MLP5515 SMD | Rutronik |
Conv DC to DC Single Step Down 4.5V to 60V 27-Pin PowerPAK MLP55 | Avnet America |
Where can I find additional details, specifications and documents for a SIC464ED-T1-GE3?
Additional datasheets, footprints and schematics for SIC464ED-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC464ED-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC464ED-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC464ED-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC464ED-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC464ED-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIC464ED-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SIC464ED-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC464ED-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC464ED-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC464ED-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.