Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | MLPQ |
No. of Pins | 32Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 417 |
Input Voltage Max | 28V |
Input Voltage Min | 3V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current | 10A |
Output Voltage | 5.5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 0.5V |
Primary Input Voltage | 28V |
Dc-Dc Regulator, Buck, 1Mhz, Mlpq-32 | Newark Electronics |
SiC417 microBUCK 10A 28V Integrated Buck Regulator w/Programmable LDO- MLP55-32 | Future Electronics |
Integrated Buck Regulator with Programmable LDO 32-Pin MLPQ EP | Avnet America |
DC-DC REGULATOR, BUCK, 1MHZ, MLPQ-32 | Farnell |
Where can I find additional details, specifications and documents for a SIC417CD-T1-E3?
Additional datasheets, footprints and schematics for SIC417CD-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SIC417CD-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC417CD-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC417CD-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC417CD-T1-E3 fall under?
The SIC417CD-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIC417CD-T1-E3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC417CD-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC417CD-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIC417CD-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SIC417CD-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC417CD-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SIC417CD-T1-E3?
You can fill out our help required form which you can use to request a quote for SIC417CD-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.