Status: | Unknown |
---|---|
Series: | SiC402A, SiC402BCD |
RoHS: | Compliant |
Prices starting from US$0.90
High efficiency > 95 % |
10 A continuous output current capability |
Integrated bootstrap switch |
Application Notes |
---|
Application Note |
Datasheet |
---|
SiC402A, SiC402BCD |
Markings |
---|
Part Marking Information |
Packaging Information |
---|
Reel Information |
Tape Information |
Package Drawings |
---|
5983 |
Product Literature |
---|
Selector Guide |
Product Overview |
Users Guide |
microBUCK® and microBRICK® DC/DC Regulators |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
Support Tools |
---|
SiC401, SiC402, SiC403 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Buck, 3V-28V, 10A, 0.6-5.5V, 32Mlp | Newark Electronics |
BUCK, 3V-28V, 10A, 0.6-5.5V, 32MLP | element14 |
SiC402BCD Series 28 V 10 A 1 MHz Integrated Buck Regulator - PowerPAK MLP55-32L | Future Electronics |
INTEGRATED BUCK REGULATOR WITH PROGRAMMABLE LDO | Avnet America |
Where can I find additional details, specifications and documents for a SIC402BCD-T1-GE3?
Additional datasheets, footprints and schematics for SIC402BCD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC402BCD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC402BCD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC402BCD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC402BCD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC402BCD-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIC402BCD-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIC402BCD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC402BCD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC402BCD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC402BCD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.