Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,040
in stock
|
Buy Now | |
element14
from US$0.23
|
224,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
218,405
in stock
|
Buy Now | |
Farnell
from US$0.14
|
218,405
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -4.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.052ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 7.8W |
Transistor Case Style | PowerPAK SC70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
MOSFET, 2 P CH, -30V, -4.5A, POWERPAK-6 | element14 |
Mosfet Transistor, Dual P Channel, -4.5 A, -30 V, 0.052 Ohm, -10 V Rohs Compliant: Yes |Vishay SIA931DJ-T1-GE3 | Newark Electronics |
P-CH DUAL -30V PPAK-SC70-6 | TTI Europe |
Dual P-Ch PPAK SC70 30V 100mohm @ 4.5V | RS |
Dual P-CH 30V 4,5A 52mOhm | Rutronik |
SIA931DJ, Trans MOSFET P-CH 30V 4.3A 6-Pin PowerPAK SC-70 T/R | Future Electronics |
Transistor MOSFET Array Dual P-CH 30V 4.5A 6-Pin PowerPAK SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SIA931DJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA931DJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA931DJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA931DJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA931DJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA931DJ-T1-GE3 fall under?
The SIA931DJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA931DJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA931DJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA931DJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA931DJ-T1-GE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for SIA931DJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA931DJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA931DJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA931DJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.