Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 8V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 350mV |
Power Dissipation Pd | 13W |
Transistor Case Style | MICRO FOOT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V | RS |
MOSFET 8V Vds 5V Vgs MICRO FOOT 1.5 x 1 | Future Electronics |
Trans MOSFET N-CH 8V 9.3A 6-Pin Micro Foot T/R | Avnet America |
N-CH SINGLE 8V MICROFOOT | TTI Europe |
MOSFET, N-CH, 8V, MICROFOOT | Farnell |
Where can I find additional details, specifications and documents for a SI8416DB-T2-E1?
Additional datasheets, footprints and schematics for SI8416DB-T2-E1 are listed on our Part Details page. You can also find images and similar parts to SI8416DB-T2-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8416DB-T2-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8416DB-T2-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8416DB-T2-E1 fall under?
The SI8416DB-T2-E1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI8416DB-T2-E1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8416DB-T2-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI8416DB-T2-E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI8416DB-T2-E1 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SI8416DB-T2-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8416DB-T2-E1 often in real-time on the comparison pages.
What if I can't find stock of SI8416DB-T2-E1?
You can fill out our help required form which you can use to request a quote for SI8416DB-T2-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.