Status: | Unknown |
---|---|
Series: | Si7850DP |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,995
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
141,000
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
3,178
in stock
|
Buy Now | |
element14
from US$0.99
|
3,178
in stock
|
Buy Now | |
Farnell
from US$0.93
|
3,178
in stock
|
Buy Now | |
CoreStaff
from US$1.03
|
2,960
in stock
|
Buy Now | |
RS Americas
from US$1.48
|
2,663
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFETs |
New low thermal resistance PowerPAK® package with low 1.07 mm profile |
PWM optimized for fast switching |
Datasheet |
---|
Si7850DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single N-Channel 60 V 22 mOhms Surface Mount Power Mosfet - PowerPAK SO-8 | Future Electronics |
N-CH SINGLE 60V PPAK SO-8 | TTI Europe |
N-CH 60V 10,3A 22mOhm PPSO | Rutronik |
Mosfet Transistor, N Channel, 10.3 A, 60 V, 22 Mohm, 10 V, 3 V Rohs Compliant: Yes |Vishay SI7850DP-T1-E3 | Newark Electronics |
MOSFET, N, SO-8 | element14 |
MOSFET N-Ch 60V 6.2A PowerPAK SO8 | RS |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.018Ohm, ID 6.2A, PowerPAK SO-8,PD 1.8W,-55C | Siliconix / Vishay SI7850DP-T1-E3 | RS Americas |
Trans MOSFET N-CH 60V 6.2A 8-Pin PowerPAK SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI7850DP-T1-E3?
Additional datasheets, footprints and schematics for SI7850DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7850DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7850DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7850DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7850DP-T1-E3 fall under?
The SI7850DP-T1-E3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SI7850DP-T1-E3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7850DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7850DP-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI7850DP-T1-E3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SI7850DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7850DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7850DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7850DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.