Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
5,995
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.67
|
-
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 40V |
Continuous Drain Current Id | 6A |
On Resistance Rds(on) | 0.039ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 20V |
RoHS Compliant | Yes |
Dual N-Channel 30 V 0.04 Ohms Surface Mount Power Mosfet - PowerPAK 1212-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 40V 6A 8-Pin PowerPAK 1212 T/R | Avnet America |
N-CH DUAL 40V PPAK 1212-8 | TTI Europe |
Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh | RS |
N-CH Dual 40V 6A PPAK1212-8 | Rutronik |
Mosfet, 2 N Channel, 40V, 6A, Powerpak 1212-8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SI7216DN-T1-E3?
Additional datasheets, footprints and schematics for SI7216DN-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7216DN-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7216DN-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7216DN-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7216DN-T1-E3 fall under?
The SI7216DN-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7216DN-T1-E3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7216DN-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7216DN-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7216DN-T1-E3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, RS and Rutronik have stock available or on a lead time for SI7216DN-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7216DN-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7216DN-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7216DN-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.