Status: | Unknown |
---|---|
Series: | Si6954ADQ |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,973
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,973
in stock
|
Buy Now | |
element14
from US$0.50
|
2,973
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
Si6954ADQ |
General Information |
---|
General Information |
Markings |
---|
PART MARKING |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
AN1001 |
AN806 |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5844 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single N-Channel 30 V 0.053 Ohms Surface Mount Power Mosfet - TSSOP-8 | Future Electronics |
Dual Mosfet, Dual N Channel, 3.1 A, 30 V, 0.044 Ohm, 10 V, 1 V Rohs Compliant: Yes |Vishay SI6954ADQ-T1-E3 | Newark Electronics |
MOSFET, N CH, 30V, 0.044OHM, 3.1A, TSSOP | element14 |
Transistor MOSFET Array Dual N-CH 30V 3.1A 8-Pin TSSOP T/R | Avnet America |
MOSFET | RS Americas |
N-CH SINGLE 30V TSSOP-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI6954ADQ-T1-E3?
Additional datasheets, footprints and schematics for SI6954ADQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI6954ADQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI6954ADQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI6954ADQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI6954ADQ-T1-E3 fall under?
The SI6954ADQ-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI6954ADQ-T1-E3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI6954ADQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI6954ADQ-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI6954ADQ-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SI6954ADQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI6954ADQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI6954ADQ-T1-E3?
You can fill out our help required form which you can use to request a quote for SI6954ADQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.