Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
4,581
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
65,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
5,000
in stock
|
Buy Now | |
element14
from US$0.59
|
4,581
in stock
|
Buy Now | |
RS
from US$0.82
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.44
|
210
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -2.4A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Dual P-Channel 60 V 0.12 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
P-CH DUAL -60V SO-8 | TTI Europe |
Mosfet, Dual P Channel, -60V, -2.4A, Soic-8, Full Reel | Newark Electronics |
Transistor MOSFET Array Dual P-CH 60V 2.4A 8-Pin SOIC T/R | Avnet America |
MOSFET, DUAL P-CH, -60V, -2.4A, SOIC-8 | element14 |
Dual N-Channel 30-V (D-S) MOSFET | RS |
2P-MOSFET 60V 2.4A 12m&ohm | Micros |
SI4948BEY-T1-E3 Dual P-channel MOSFET Transistor, 2.4 A, 60 V, 8-Pin SOIC | Siliconix / Vishay SI4948BEY-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4948BEY-T1-E3?
Additional datasheets, footprints and schematics for SI4948BEY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4948BEY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4948BEY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4948BEY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4948BEY-T1-E3 fall under?
The SI4948BEY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4948BEY-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4948BEY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4948BEY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4948BEY-T1-E3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SI4948BEY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4948BEY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4948BEY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4948BEY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.