Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.4V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Continuous Drain Current Id N Channel | 8A |
Current Id Max | 8A |
Drain Source Voltage Vds N Channel | 30V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.022ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
Dual N-Channel 30 V 0.022 Ohms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Mosfet, Dual N Channel, 30V, 8A, Soic-8, Full Reel | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 8A 8-Pin SOIC T/R | Avnet America |
N-CH DUAL 30V SO-8 | TTI Europe |
MOSFET, NN-CH, 30V, 8A, SO8 | Farnell |
Where can I find additional details, specifications and documents for a SI4804CDY-T1-GE3?
Additional datasheets, footprints and schematics for SI4804CDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4804CDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4804CDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4804CDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4804CDY-T1-GE3 fall under?
The SI4804CDY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4804CDY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4804CDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4804CDY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4804CDY-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SI4804CDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4804CDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4804CDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4804CDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.