Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
1,845
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
12,780
in stock
|
Buy Now | |
element14
from US$1.03
|
12,650
in stock
|
Buy Now | |
Farnell
from US$1.03
|
12,650
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
3,588
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
46
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Avnet Asia
from US$1.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -29A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0039ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 3.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -19.7A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | -20V |
P-CH SINGLE -30V SO-8 | TTI Europe |
Mosfet, P-Ch, 30V, 29A, Soic | Newark Electronics |
MOSFET,P CH,DIODE,30V,29A,8-SOIC | element14 |
Single P-Channel 30 V 0.005 Ohm Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
P-Ch MOSFET SO-8 30V 5mohm @ 10V | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 30V 29A 5mOhm SO-8 | Rutronik |
Trans MOSFET P-CH 30V 19.7A 8-Pin SOIC N T/R | Avnet America |
MOSFET P-CH 30V 29A 8-SOIC | Siliconix / Vishay SI4459ADY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4459ADY-T1-GE3?
Additional datasheets, footprints and schematics for SI4459ADY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4459ADY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4459ADY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4459ADY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4459ADY-T1-GE3 fall under?
The SI4459ADY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4459ADY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4459ADY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4459ADY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4459ADY-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SI4459ADY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4459ADY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4459ADY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4459ADY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.