Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
19,511
in stock
|
Buy Now | |
Farnell
from US$0.11
|
19,171
in stock
|
Buy Now | |
element14
from US$0.12
|
19,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
590
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -8A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 3.6W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Mosfet, P-Ch, 20V, 8A, 150Deg C, 3.6W | Newark Electronics |
MOSFET, P-CH, -20V, -8A, TSOP | Farnell |
MOSFET P-Ch 20V 8A TSOP-6 | RS |
P-CH 20V 8A 20mOhm at 4,5V | Rutronik |
Single P-Channel 20 V 24 mOhm Surface Mount TrenchFET« Power Mosfet - TSOP-6 | Future Electronics |
Transistor MOSFET P-CH 20V 8A 6-Pin TSOP | Avnet America |
P-CH SINGLE -20V TSOP-6 | TTI Europe |
Where can I find additional details, specifications and documents for a SI3493DDV-T1-GE3?
Additional datasheets, footprints and schematics for SI3493DDV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3493DDV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3493DDV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3493DDV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3493DDV-T1-GE3 fall under?
The SI3493DDV-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3493DDV-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3493DDV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3493DDV-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3493DDV-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Chip One Stop have stock available or on a lead time for SI3493DDV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3493DDV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3493DDV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3493DDV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.