Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 12V |
Continuous Drain Current Id | 4.1A |
On Resistance Rds(on) | 0.025ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
P Channel Mosfet | Future Electronics |
Trans MOSFET P-CH 12V 4.1A 3-Pin SOT-23 T/R | Avnet America |
P CH MOSFET | element14 |
Where can I find additional details, specifications and documents for a SI2333DS-T1-GE3?
Additional datasheets, footprints and schematics for SI2333DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2333DS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2333DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2333DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2333DS-T1-GE3 fall under?
The SI2333DS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2333DS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2333DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2333DS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI2333DS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SI2333DS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2333DS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2333DS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2333DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.