Status: | Unknown |
---|---|
Series: | Si2309CDS |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
840,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
45,000
in stock
|
Buy Now | |
element14
from US$0.23
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
45,000
in stock
|
Buy Now | |
RS
from US$0.23
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
8,852
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.19
|
650
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,790,000
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2309CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SI2309CDS Series P-Channel 60 V 0.345 Ohm Power MosFet Surface Mount - SOT-23-3 | Future Electronics |
Mosfet, P-Ch, 60V, 1.6A, Sot-23 Rohs Compliant: Yes |Vishay SI2309CDS-T1-GE3 | Newark Electronics |
MOSFET, P-CH, 60V, 1.6A, SOT-23 | element14 |
MOSFET P-Channel 60V 1.2A SOT23 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W | Siliconix / Vishay SI2309CDS-T1-GE3 | RS Americas |
P-CH SINGLE -60V TO236 | TTI Europe |
P-MOSFET 60V 1.6A 345m&ohm | Micros |
Trans MOSFET P-CH 60V 1.2A 3-Pin SOT-23 T/R | EBV Elektronik |
P-CHANNEL-FET 1,6A 60V SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a SI2309CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2309CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2309CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2309CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2309CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2309CDS-T1-GE3 fall under?
The SI2309CDS-T1-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SI2309CDS-T1-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2309CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2309CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2309CDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SI2309CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2309CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2309CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2309CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.