Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
5,750
in stock
|
Buy Now | |
element14
from US$0.16
|
5,750
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 700mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Continuous Drain Current Id N Channel | 700mA |
Current Id Max | 660mA |
Drain Source Voltage Vds N Channel | 20V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.32ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 20V |
Voltage Vgs Max | 1.5V |
Voltage Vgs Rds on Measurement | 4.5V |
Dual N Channel Mosfet, 20V, Sc-70 | Newark Electronics |
MOSFET, DUAL, N, 6-SC-70 | element14 |
Dual N-CH 20V 0,66A SOT363 | Rutronik |
Dual N-Channel 20 V 0.385 Ohms Surface Mount Power Mosfet - SOT-363 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 0.66A 6-Pin SC-70 T/R | Avnet America |
MOSFET, Dual, N-Channel, 20V, 0.70A, SOT-363 | Siliconix / Vishay SI1902DL-T1-E3 | RS Americas |
N-CH DUAL 20V SC-70-6 | TTI Europe |
Where can I find additional details, specifications and documents for a SI1902DL-T1-E3?
Additional datasheets, footprints and schematics for SI1902DL-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI1902DL-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1902DL-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1902DL-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1902DL-T1-E3 fall under?
The SI1902DL-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1902DL-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1902DL-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1902DL-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1902DL-T1-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for SI1902DL-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1902DL-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI1902DL-T1-E3?
You can fill out our help required form which you can use to request a quote for SI1902DL-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.