Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
75,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
72,000
in stock
|
Buy Now | |
element14
from US$0.18
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 700mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.323ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 340mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Continuous Drain Current Id N Channel | 700mA |
Continuous Drain Current Id P Channel | -500mA |
Drain Source Voltage Vds N Channel | 30V |
Drain Source Voltage Vds P Channel | -30V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.323ohm |
On Resistance Rds(on) P Channel | 0.74ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET 30 VOLTS 0.7 AMPS 0.34 WATTS | Future Electronics |
N/P-CH 30V SC-70-6 | TTI Europe |
MOSFET, COMPLEMENTARY, 30V, 0.7A/SOT-363 | element14 |
Mosfet, Complementary, 30V, 0.7A/Sot-363 Rohs Compliant: Yes |Vishay SI1539CDL-T1-GE3 | Newark Electronics |
Trans MOSFET N/P-CH 30V 0.7A/0.4A 6-Pin SOT-363 T/R | Avnet America |
30 Volts 0.7 Amps 0.34 Watts | Siliconix / Vishay SI1539CDL-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1539CDL-T1-GE3?
Additional datasheets, footprints and schematics for SI1539CDL-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1539CDL-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1539CDL-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1539CDL-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1539CDL-T1-GE3 fall under?
The SI1539CDL-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1539CDL-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1539CDL-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1539CDL-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1539CDL-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for SI1539CDL-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1539CDL-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1539CDL-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1539CDL-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.