Status: | Active |
---|---|
Series: | SG3525A |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
263
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
1,000
in stock
|
Buy Now | |
element14
from US$0.88
|
261
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8.0 V to 35 V Operation |
5.1 V +/- 1.0% Trimmed Reference |
100 Hz to 400 kHz Oscillator Range |
Separate Oscillator Sync Pin |
Adjustable Deadtime Control |
Input Undervoltage Lockout |
Latching PWM to Prevent Multiple Pulses |
Pulse-by-Pulse Shutdown |
Dual Source/Sink Outputs: +/- 400 mA Peak |
Pb-Free Packages are Available* |
Applications |
---|
Half Bridge |
End Products |
---|
Push-Pull |
Description | SG3525A |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback Forward Half-Bridge Push-Pull Step-Down Step-Up |
Phases | 1 |
Control Mode | Voltage Mode |
VCC Min (V) | 8 |
VCC Max (V) | 35 |
fSW Typ (kHz) | 400 |
Package Type | SOIC-16W |
Pwm Controller/Reel |Onsemi SG3525ADWR2G | Newark Electronics |
SC Series 20 mA 400 kHz Surface Mount PWM Control Circuit - SOIC-16 | Future Electronics |
PWM CTRL, VOLTAGE MODE, 35V, SOIC-16 | Farnell |
Voltage Mode PWM Controller 400mA 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a SG3525ADWR2G?
Additional datasheets, footprints and schematics for SG3525ADWR2G are listed on our Part Details page. You can also find images and similar parts to SG3525ADWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3525ADWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3525ADWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG3525ADWR2G fall under?
The SG3525ADWR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to SG3525ADWR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3525ADWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the SG3525ADWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SG3525ADWR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for SG3525ADWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3525ADWR2G often in real-time on the comparison pages.
What if I can't find stock of SG3525ADWR2G?
You can fill out our help required form which you can use to request a quote for SG3525ADWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.