Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 450kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, 450KHZ, 40V, SOIC-16 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller, 450Khz, 40V, Soic-16 | Newark Electronics |
40V, Dual 0.05A 450KHz PWM controller with 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a SG3524DR?
Additional datasheets, footprints and schematics for SG3524DR are listed on our Part Details page. You can also find images and similar parts to SG3524DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3524DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3524DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG3524DR fall under?
The SG3524DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SG3524DR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3524DR you can contact the distributor directly for product support, shipping queries etc.
Is the SG3524DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG3524DR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SG3524DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3524DR often in real-time on the comparison pages.
What if I can't find stock of SG3524DR?
You can fill out our help required form which you can use to request a quote for SG3524DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.