Status: | Active |
---|---|
Series: | SG2524 |
RoHS: | Compliant |
Prices starting from US$0.33
8V to 40V Operation |
5V Reference |
Reference Line and Load Regulation of 0.4% |
100Hz to 300kHz Oscillator Range |
Excellent External Sync Capability |
Dual 50mA Output Transistors |
Current Limit Circuitry |
Complete PWM Power Control Circuitry |
Single Ended or Push-Pull Outputs |
Total Supply Current less than 10mA |
Regulator Type | HI Rel Switching Regulators |
---|---|
Configuration | Voltage Mode PWMs |
Supported Topology | Push-pull, Single ended |
Supported Output | 2 |
Minimum Input Voltage (V) | 8 |
Maximum Input Voltage (V) | 40 |
Output Current (mA) Max | 50 |
Maximum Frequency (kHz) | 400 |
Operating Temperature Range (°C) | -25 to 85 |
Vref (V) | 5 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 49 |
Current Limit | Yes |
Quiescent Current (mA) typ | 7 |
Pins | Packaging | 16 | PDIP |
Temp Range | -25C to +85C |
Packing Media | Tube (25) |
Data Sheets |
---|
SG1524 Datasheet |
Certifications |
---|
Garden Grove AS9100D (SG Products) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator -25C to 85C | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 450kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2524 |
Controller Type | PWM |
Operating Temperature Range | -25°C to +85°C |
Output Voltage Max | 5.2V |
Supply Voltage Range | 8V to 40V |
Ic, Regulating Pwm, 40V, 16-Pdip | Newark Electronics |
40V, Dual 0.05A 450KHz PWM controller with -25C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a SG2524N?
Additional datasheets, footprints and schematics for SG2524N are listed on our Part Details page. You can also find images and similar parts to SG2524N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG2524N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG2524N price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG2524N you can contact the distributor directly for product support, shipping queries etc.
Is the SG2524N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SG2524N have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Microchip Technology, element14 and Texas Instruments have stock available or on a lead time for SG2524N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG2524N often in real-time on the comparison pages.
What if I can't find stock of SG2524N?
You can fill out our help required form which you can use to request a quote for SG2524N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.