Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
11,680
in stock
|
Buy Now |
Input Voltage | 12V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 8V |
Supply Voltage Max | 15V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Frequency | 320kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 8V to 15V |
Where can I find additional details, specifications and documents for a SG1577SY?
Additional datasheets, footprints and schematics for SG1577SY are listed on our Part Details page. You can also find images and similar parts to SG1577SY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG1577SY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG1577SY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG1577SY fall under?
The SG1577SY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SG1577SY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG1577SY you can contact the distributor directly for product support, shipping queries etc.
Is the SG1577SY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG1577SY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SG1577SY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG1577SY often in real-time on the comparison pages.
What if I can't find stock of SG1577SY?
You can fill out our help required form which you can use to request a quote for SG1577SY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.