Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$388.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$483.73
|
7
in stock
|
Buy Now | |
TE Store
from US$544.00
|
9
in stock
|
Buy Now | |
element14
from US$527.88
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$505.74
|
5
in stock
|
Buy Now | |
RS Americas
from US$531.20
|
2
in stock
|
Buy Now | |
Future Electronics
from US$475.40
|
-
|
Buy Now | |
Avnet America
from US$435.59
|
-
|
Buy Now | |
Richardson RFPD
from US$388.58
|
-
|
Buy Now | |
Sager
from US$492.19
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP50 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Encoder Drive | No |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 2032mm, 80in |
Accuracy | .35% of FS |
Product Type | SG Series String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -40 – 160°F, -40 – 71°C |
STRING POT, 80 INCH RANGE Position Sensor Product Type: SG Series String Pots Full Stroke Range: 2032 mm Full Stroke Range: 80 in Accuracy: ±.35 % of FS Repeatability: .02 % of FS SG Series String Pots 2032 mm 80" ±.35 % of FS | String Pots - Sg1 | Part Number: SG1-80-3 | Internal Number: SG1-80-3 | TE Connectivity | TE Store |
POSITION SENSOR, FLANGE MOUNT, 30VDC | element14 |
Position Sensor, Flange Mount, 30V | Newark Electronics |
Linear Transducers, String Pot, 80" Range, Bracket Mount, IP67, SG1 Series | TE Connectivity SG1-80-3 | RS Americas |
Linear Type Cable Actuated Position Sensors 80 Inch Stroke | Avnet America |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors STRINGPOT,80INC RANGE POSITION | Sager |
Where can I find additional details, specifications and documents for a SG1-80-3?
Additional datasheets, footprints and schematics for SG1-80-3 are listed on our Part Details page. You can also find images and similar parts to SG1-80-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG1-80-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG1-80-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG1-80-3 fall under?
The SG1-80-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SG1-80-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG1-80-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SG1-80-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG1-80-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SG1-80-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG1-80-3 often in real-time on the comparison pages.
What if I can't find stock of SG1-80-3?
You can fill out our help required form which you can use to request a quote for SG1-80-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.