Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -18A |
Drain Source Voltage Vds | -150V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 204W |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | -150V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, 150V, 18A | Farnell |
Where can I find additional details, specifications and documents for a SFH9154?
Additional datasheets, footprints and schematics for SFH9154 are listed on our Part Details page. You can also find images and similar parts to SFH9154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH9154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH9154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH9154 fall under?
The SFH9154 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SFH9154 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH9154 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH9154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH9154 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFH9154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH9154 often in real-time on the comparison pages.
What if I can't find stock of SFH9154?
You can fill out our help required form which you can use to request a quote for SFH9154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.