Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 55V |
OPTOCOUPLER, TRANSISTOR, 5300VRMS | element14 |
Optocoupler, Transistor, 5.3Kv, Dip-4 | Newark Electronics |
SFH628A Series Single Channel 55 V 5300 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Tube | Avnet America |
OPTOCPLR 4816 O/U PKG | TTI Europe |
Where can I find additional details, specifications and documents for a SFH628A-2?
Additional datasheets, footprints and schematics for SFH628A-2 are listed on our Part Details page. You can also find images and similar parts to SFH628A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH628A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH628A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH628A-2 fall under?
The SFH628A-2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH628A-2 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH628A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH628A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH628A-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SFH628A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH628A-2 often in real-time on the comparison pages.
What if I can't find stock of SFH628A-2?
You can fill out our help required form which you can use to request a quote for SFH628A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.