Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
4,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
10,398
in stock
|
Buy Now | |
element14
from US$0.56
|
10,397
in stock
|
Buy Now | |
Farnell
from US$0.51
|
10,397
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
977
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
741
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN IEC UL |
Current Transfer Ratio Max | 320% |
Current Transfer Ratio Min | 100% |
Forward Current If(AV) | 1mA |
Input Current | 5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 55V |
Optocoupler, Smd | Newark Electronics |
OPTOCOUPLER, SMD | element14 |
SFH 6286-2 opto isolator, smd 4 | RS |
OPTOCPLR DIL4 SMD | TTI Europe |
Vishay Optocoupler 55V | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | EBV Elektronik |
OPTOCOUPLER 63-200%,AC INPUT | Rutronik |
SFH6286 Series 5300 Vrms VCEO 55 V Phototransistor Output Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a SFH6286-2T?
Additional datasheets, footprints and schematics for SFH6286-2T are listed on our Part Details page. You can also find images and similar parts to SFH6286-2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6286-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6286-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6286-2T fall under?
The SFH6286-2T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6286-2T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6286-2T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6286-2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6286-2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for SFH6286-2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6286-2T often in real-time on the comparison pages.
What if I can't find stock of SFH6286-2T?
You can fill out our help required form which you can use to request a quote for SFH6286-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.