Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,550
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
11,290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,978
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
470
in stock
|
Buy Now | |
element14
from US$0.31
|
448
in stock
|
Buy Now | |
Farnell
from US$0.34
|
448
in stock
|
Buy Now | |
Conrad
from US$0.31
|
195
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.65V |
Input Current | 60mA |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +110°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
SFH617A Series Single Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Trans DC-OUT | RS |
Optoc. 5,3kV 70V 50mA 100..200% DIP4 | Schukat Electronic |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Collector current: 50 mA | Conrad |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 100-200% | Rutronik |
OPTOCPLR 4PIN | TTI Europe |
Where can I find additional details, specifications and documents for a SFH617A-3?
Additional datasheets, footprints and schematics for SFH617A-3 are listed on our Part Details page. You can also find images and similar parts to SFH617A-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH617A-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH617A-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH617A-3 fall under?
The SFH617A-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH617A-3 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH617A-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH617A-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH617A-3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for SFH617A-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH617A-3 often in real-time on the comparison pages.
What if I can't find stock of SFH617A-3?
You can fill out our help required form which you can use to request a quote for SFH617A-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.