Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
8,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,046
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
2,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,771
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
2,306
in stock
|
Buy Now | |
element14
from US$0.26
|
1,612
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,612
in stock
|
Buy Now | |
Conrad
from US$0.33
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,400
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
SFH615A Series Single Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Optoc. 5,3kV 70V 50mA 100..200% DIP4 | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, 1.25 V (Typ.), 60 mA (Max.), 5300 V (RMS) (Max.), 100 mW (Max.) | Vishay / Small Signal & Opto Products (SSP) SFH615A-3 | RS Americas |
OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP | element14 |
Optocoupler DC-IN 1-CH Trans DC-OUT | RS |
Collector current: 50 mA | Conrad |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 100-200% | Rutronik |
OPTOCPLR 4816 O/U PKG | TTI Europe |
Where can I find additional details, specifications and documents for a SFH615A-3?
Additional datasheets, footprints and schematics for SFH615A-3 are listed on our Part Details page. You can also find images and similar parts to SFH615A-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH615A-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH615A-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH615A-3 fall under?
The SFH615A-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH615A-3 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH615A-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH615A-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH615A-3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Schukat Electronic, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for SFH615A-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH615A-3 often in real-time on the comparison pages.
What if I can't find stock of SFH615A-3?
You can fill out our help required form which you can use to request a quote for SFH615A-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.