Status: | Unknown |
---|---|
Series: | SFH6156 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,900
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
201,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
195,000
in stock
|
Buy Now | |
element14
from US$0.44
|
25,321
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
25,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
16,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
11,150
in stock
|
Buy Now | |
Farnell
from US$0.36
|
10,861
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,005
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
56,000
in stock
|
Buy Now | |
Avnet Asia
-
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent CTR linearity depending on forward current |
Isolation test voltage, 5300 VRMS |
Fast switching times |
Applications |
---|
Switchmode power supply |
Telecom |
Battery powered equipment |
Application Notes |
---|
Application Note 43 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH6156 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SFH6156 Series Single Channel 70V 5300Vrms SMT Phototransistor Optocoupler DIP-4 | Future Electronics |
OPTOCPLR 4PIN CTR 100-200% | TTI Europe |
OPTOCOUPLER, TRANSISTOR O/P, 5.3KV | element14 |
OPTOCOUPLER 100-200%, SMD | Rutronik |
Optoc. 5,3kV 70V 50mA 100..200% SMD4 | Schukat Electronic |
Transistor Output Optocoupler, 1, 5.3 Kv, 100 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Vishay SFH6156-3T | Newark Electronics |
Optocoupler Transistor O/P 1-CH | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
Optocoupler, 1.25 V (Typ.), 60 mA (Max.), 5300 V (RMS) (Max.), 100 mW (Max.) | Vishay / Small Signal & Opto Products (SSP) SFH6156-3T | RS Americas |
Vishay Optocoupler 70 V | Distrelec |
Where can I find additional details, specifications and documents for a SFH6156-3T?
Additional datasheets, footprints and schematics for SFH6156-3T are listed on our Part Details page. You can also find images and similar parts to SFH6156-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6156-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6156-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6156-3T fall under?
The SFH6156-3T is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to SFH6156-3T when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6156-3T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6156-3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SFH6156-3T have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Rutronik and Schukat Electronic have stock available or on a lead time for SFH6156-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6156-3T often in real-time on the comparison pages.
What if I can't find stock of SFH6156-3T?
You can fill out our help required form which you can use to request a quote for SFH6156-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.