Status: | Unknown |
---|---|
Series: | SFH601 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
2,733
in stock
|
Buy Now | |
element14
from US$0.61
|
2,733
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
1,200
in stock
|
Buy Now | |
RS
from US$0.26
|
770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
98
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Isolation test voltage, 5000 VRMS |
Low coupling capacitance |
High common mode transient immunity |
Applications |
---|
Telecom |
Industrial controls |
Battery powered equipment |
Application Notes |
---|
Application Note 45 |
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH601 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
OPTOCOUPLER 100-200%,BASE CONN. | Rutronik |
DIP-6 CPL 100-200% CTR -e3 | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor O/P | Newark Electronics |
IC OPTOCOUPL DC-IN 1-CH TRANS W/BASE DC-OUT HI CTR | EBV Elektronik |
OPTOCPLR 6PIN 100-200% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a SFH601-3?
Additional datasheets, footprints and schematics for SFH601-3 are listed on our Part Details page. You can also find images and similar parts to SFH601-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH601-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH601-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH601-3 fall under?
The SFH601-3 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH601-3 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH601-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH601-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SFH601-3 have stock available?
Authorised distributors including element14, Farnell, Rutronik, RS and Transfer Multisort Elektronik have stock available or on a lead time for SFH601-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH601-3 often in real-time on the comparison pages.
What if I can't find stock of SFH601-3?
You can fill out our help required form which you can use to request a quote for SFH601-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.